Capital Lighting, Inc. Bathroom Fixtures-Three Lights 752716

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 20 Product Name: Three Light Bath Bar UPC: 633779014147 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 20 Product Name: Three Light Bath Bar UPC: 633779014147 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 752716 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
752716
Bathroom Fixtures-Three Lights 752716
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Length 8.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 20 Product Name: Three Light Bath Bar UPC: 633779014147 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.25
Length 8.25
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 20
Product Name: Three Light Bath Bar
UPC: 633779014147
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752716
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details