Capital Lighting, Inc. N6189-473 Large Chandeliers-Candle 752476

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 50.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Bronze Weight: 141.9 Product Name: 21 Light Chandelier UPC: 840254028128 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 50.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Bronze Weight: 141.9 Product Name: 21 Light Chandelier UPC: 840254028128 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6189-473 Large Chandeliers-Candle - 752476 - Capital Lighting, Inc.
Columbus, OH, USA
N6189-473 Large Chandeliers-Candle
752476
N6189-473 Large Chandeliers-Candle 752476
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 50.50 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Bronze Weight: 141.9 Product Name: 21 Light Chandelier UPC: 840254028128 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 49.50
Height: 50.50
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Bronze
Weight: 141.9
Product Name: 21 Light Chandelier
UPC: 840254028128
Category: Chandelier
Glass: Round Fabric Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752476
Product Name N6189-473 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details