Capital Lighting, Inc. N2185-473 Sconces-Pocket 752474

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 840254028036 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 840254028036 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2185-473 Sconces-Pocket - 752474 - Capital Lighting, Inc.
Columbus, OH, USA
N2185-473 Sconces-Pocket
752474
N2185-473 Sconces-Pocket 752474
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2.31 Product Name: One Light Sconce UPC: 840254028036 Category: Sconce Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2.31
Product Name: One Light Sconce
UPC: 840254028036
Category: Sconce
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752474
Product Name N2185-473 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details