Capital Lighting, Inc. N9200 Sconces-Double Candle 752442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254029422 Category: Sconce Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254029422 Category: Sconce Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9200 Sconces-Double Candle - 752442 - Capital Lighting, Inc.
Columbus, OH, USA
N9200 Sconces-Double Candle
752442
N9200 Sconces-Double Candle 752442
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: Two Light Sconce UPC: 840254029422 Category: Sconce Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 24.00
Length 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 6.6
Product Name: Two Light Sconce
UPC: 840254029422
Category: Sconce
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752442
Product Name N9200 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details