Capital Lighting, Inc. N2339-OXB Sconces-Pocket 752440

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 840254029378 Category: Foyer Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 840254029378 Category: Foyer Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2339-OXB Sconces-Pocket - 752440 - Capital Lighting, Inc.
Columbus, OH, USA
N2339-OXB Sconces-Pocket
752440
N2339-OXB Sconces-Pocket 752440
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce UPC: 840254029378 Category: Foyer Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Sconce
UPC: 840254029378
Category: Foyer
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752440
Product Name N2339-OXB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details