Capital Lighting, Inc. M52727 Exterior -Wall Mount 751945

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389147288 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389147288 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
M52727 Exterior -Wall Mount - 751945 - Capital Lighting, Inc.
Columbus, OH, USA
M52727 Exterior -Wall Mount
751945
M52727 Exterior -Wall Mount 751945
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389147288 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.83
Product Name: One Light Outdoor Wall Lantern
UPC: 020389147288
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751945
Product Name M52727 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details