Capital Lighting, Inc. M56687 Exterior -Post/Pier Head 751920

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389126740 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389126740 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
M56687 Exterior -Post/Pier Head - 751920 - Capital Lighting, Inc.
Columbus, OH, USA
M56687 Exterior -Post/Pier Head
751920
M56687 Exterior -Post/Pier Head 751920
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389126740 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.46
Product Name: Three Light Outdoor Post Lantern
UPC: 020389126740
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751920
Product Name M56687 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details