Capital Lighting, Inc. SL928381 Flush Mounts-Bowl Style 751893

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Outdoor Ceiling Fixture Category: Outdoor Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Outdoor Ceiling Fixture Category: Outdoor Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL928381 Flush Mounts-Bowl Style - 751893 - Capital Lighting, Inc.
Columbus, OH, USA
SL928381 Flush Mounts-Bowl Style
751893
SL928381 Flush Mounts-Bowl Style 751893
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Outdoor Ceiling Fixture Category: Outdoor Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tile Bronze
Product Name: Two Light Outdoor Ceiling Fixture
Category: Outdoor Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751893
Product Name SL928381 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details