Capital Lighting, Inc. SL948841 Exterior -Wall Mount 751850

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 9.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389126917 Category: Outdoor Wall Lantern Glass: water seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 9.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389126917 Category: Outdoor Wall Lantern Glass: water seedy

Suppliers

Company
Product
Description
Supplier Links
SL948841 Exterior -Wall Mount - 751850 - Capital Lighting, Inc.
Columbus, OH, USA
SL948841 Exterior -Wall Mount
751850
SL948841 Exterior -Wall Mount 751850
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 9.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389126917 Category: Outdoor Wall Lantern Glass: water seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 9.71
Product Name: One Light Outdoor Wall Lantern
UPC: 020389126917
Category: Outdoor Wall Lantern
Glass: water seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751850
Product Name SL948841 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details