Capital Lighting, Inc. SL94727 Exterior -Wall Mount 751824

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 020389127419 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 020389127419 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94727 Exterior -Wall Mount - 751824 - Capital Lighting, Inc.
Columbus, OH, USA
SL94727 Exterior -Wall Mount
751824
SL94727 Exterior -Wall Mount 751824
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 020389127419 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.09
Product Name: One Light Outdoor Wall Lantern
UPC: 020389127419
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751824
Product Name SL94727 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details