Capital Lighting, Inc. SL94717 Exterior -Wall Mount 751805

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.39 Product Name: One Light Outdoor Wall Lantern UPC: 020389127464 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.39 Product Name: One Light Outdoor Wall Lantern UPC: 020389127464 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94717 Exterior -Wall Mount - 751805 - Capital Lighting, Inc.
Columbus, OH, USA
SL94717 Exterior -Wall Mount
751805
SL94717 Exterior -Wall Mount 751805
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.39 Product Name: One Light Outdoor Wall Lantern UPC: 020389127464 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.39
Product Name: One Light Outdoor Wall Lantern
UPC: 020389127464
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751805
Product Name SL94717 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details