Capital Lighting, Inc. PL758478L Bathroom Fixtures-Four Lights 751792

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389176110 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389176110 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL758478L Bathroom Fixtures-Four Lights - 751792 - Capital Lighting, Inc.
Columbus, OH, USA
PL758478L Bathroom Fixtures-Four Lights
751792
PL758478L Bathroom Fixtures-Four Lights 751792
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: GX24q Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.2 Product Name: Four Light Bath Fixture UPC: 020389176110 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7.5
Bulb
Type: GX24q
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 11.2
Product Name: Four Light Bath Fixture
UPC: 020389176110
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751792
Product Name PL758478L Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details