Capital Lighting, Inc. SL49427 Exterior -Spot Lights 751780

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Black Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063120 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Black Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063120 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL49427 Exterior -Spot Lights - 751780 - Capital Lighting, Inc.
Columbus, OH, USA
SL49427 Exterior -Spot Lights
751780
SL49427 Exterior -Spot Lights 751780
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 11 Bulb Type: PAR38 Qty: 2 Wattage: 150 Finish: Black Weight: 2.24 Product Name: Two Light Outdoor Wall Lantern UPC: 020389063120 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 11
Bulb
Type: PAR38
Qty: 2
Wattage: 150
Finish: Black
Weight: 2.24
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389063120
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751780
Product Name SL49427 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details