Capital Lighting, Inc. SL211 Sconces-Single Glass 751751

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: No finish Weight: 7.9 Product Name: One Light Bath Fixture UPC: 020389044167 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: No finish Weight: 7.9 Product Name: One Light Bath Fixture UPC: 020389044167 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL211 Sconces-Single Glass - 751751 - Capital Lighting, Inc.
Columbus, OH, USA
SL211 Sconces-Single Glass
751751
SL211 Sconces-Single Glass 751751
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: No finish Weight: 7.9 Product Name: One Light Bath Fixture UPC: 020389044167 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: No finish
Weight: 7.9
Product Name: One Light Bath Fixture
UPC: 020389044167
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751751
Product Name SL211 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details