Capital Lighting, Inc. PL869278L Flush Mounts-Bowl Style 751739

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389175076 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389175076 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL869278L Flush Mounts-Bowl Style - 751739 - Capital Lighting, Inc.
Columbus, OH, USA
PL869278L Flush Mounts-Bowl Style
751739
PL869278L Flush Mounts-Bowl Style 751739
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.06 Product Name: Two Light Ceiling Fixture UPC: 020389175076 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: G24q
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 6.06
Product Name: Two Light Ceiling Fixture
UPC: 020389175076
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751739
Product Name PL869278L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details