Capital Lighting, Inc. PL869318L Flush Mounts-Bowl Style 751734

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Textured White Weight: 7.03 Product Name: Two Light Ceiling Fixture UPC: 020389175106 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Textured White Weight: 7.03 Product Name: Two Light Ceiling Fixture UPC: 020389175106 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL869318L Flush Mounts-Bowl Style - 751734 - Capital Lighting, Inc.
Columbus, OH, USA
PL869318L Flush Mounts-Bowl Style
751734
PL869318L Flush Mounts-Bowl Style 751734
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Textured White Weight: 7.03 Product Name: Two Light Ceiling Fixture UPC: 020389175106 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: G24q
Qty: 2
Wattage: 18
Finish: Textured White
Weight: 7.03
Product Name: Two Light Ceiling Fixture
UPC: 020389175106
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751734
Product Name PL869318L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details