Capital Lighting, Inc. PL948063 Exterior -Wall Mt./Flush 751727

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172907 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172907 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL948063 Exterior -Wall Mt./Flush - 751727 - Capital Lighting, Inc.
Columbus, OH, USA
PL948063 Exterior -Wall Mt./Flush
751727
PL948063 Exterior -Wall Mt./Flush 751727
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172907 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 4.5
Bulb
Type: GX24q
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389172907
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751727
Product Name PL948063 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details