Capital Lighting, Inc. PL94617 Exterior -Wall Mount 751705

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: GX24q Qty: 1 Wattage: 26 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389172969 Category: Outdoor Wall Lantern Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: GX24q Qty: 1 Wattage: 26 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389172969 Category: Outdoor Wall Lantern Glass: White

Suppliers

Company
Product
Description
Supplier Links
PL94617 Exterior -Wall Mount - 751705 - Capital Lighting, Inc.
Columbus, OH, USA
PL94617 Exterior -Wall Mount
751705
PL94617 Exterior -Wall Mount 751705
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Extension: 8.5 Bulb Type: GX24q Qty: 1 Wattage: 26 Finish: Black Weight: 7.07 Product Name: One Light Outdoor Wall Lantern UPC: 020389172969 Category: Outdoor Wall Lantern Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Extension: 8.5
Bulb
Type: GX24q
Qty: 1
Wattage: 26
Finish: Black
Weight: 7.07
Product Name: One Light Outdoor Wall Lantern
UPC: 020389172969
Category: Outdoor Wall Lantern
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751705
Product Name PL94617 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details