Capital Lighting, Inc. SL744478 Bathroom Fixtures-Four Lights 751699

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174505 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174505 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744478 Bathroom Fixtures-Four Lights - 751699 - Capital Lighting, Inc.
Columbus, OH, USA
SL744478 Bathroom Fixtures-Four Lights
751699
SL744478 Bathroom Fixtures-Four Lights 751699
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174505 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 15.04
Product Name: Four Light Bath Fixture
UPC: 020389174505
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751699
Product Name SL744478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details