Capital Lighting, Inc. SL760141 Sconces-Single Glass 751687

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176684 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176684 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760141 Sconces-Single Glass - 751687 - Capital Lighting, Inc.
Columbus, OH, USA
SL760141 Sconces-Single Glass
751687
SL760141 Sconces-Single Glass 751687
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176684 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 1.89
Product Name: One Light Bath Fixture
UPC: 020389176684
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751687
Product Name SL760141 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details