Capital Lighting, Inc. SL760241 Bathroom Fixtures-Two Lights 751686

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176691 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176691 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760241 Bathroom Fixtures-Two Lights - 751686 - Capital Lighting, Inc.
Columbus, OH, USA
SL760241 Bathroom Fixtures-Two Lights
751686
SL760241 Bathroom Fixtures-Two Lights 751686
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176691 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter
Weight: 3.49
Product Name: Two Light Bath Fixture
UPC: 020389176691
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751686
Product Name SL760241 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details