Capital Lighting, Inc. SL760362 Bathroom Fixtures-Three Lights 751680

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176837 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176837 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760362 Bathroom Fixtures-Three Lights - 751680 - Capital Lighting, Inc.
Columbus, OH, USA
SL760362 Bathroom Fixtures-Three Lights
751680
SL760362 Bathroom Fixtures-Three Lights 751680
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176837 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 4.98
Product Name: Three Light Bath Fixture
UPC: 020389176837
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751680
Product Name SL760362 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details