Capital Lighting, Inc. SL748422 Bathroom Fixtures-Four Lights 751664

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164018 Category: Bath Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164018 Category: Bath Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL748422 Bathroom Fixtures-Four Lights - 751664 - Capital Lighting, Inc.
Columbus, OH, USA
SL748422 Bathroom Fixtures-Four Lights
751664
SL748422 Bathroom Fixtures-Four Lights 751664
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164018 Category: Bath Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sable Bronze
Weight: 10.93
Product Name: Four Light Bath Fixture
UPC: 020389164018
Category: Bath
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751664
Product Name SL748422 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details