Capital Lighting, Inc. SL748478 Bathroom Fixtures-Four Lights 751663

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164025 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164025 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL748478 Bathroom Fixtures-Four Lights - 751663 - Capital Lighting, Inc.
Columbus, OH, USA
SL748478 Bathroom Fixtures-Four Lights
751663
SL748478 Bathroom Fixtures-Four Lights 751663
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.93 Product Name: Four Light Bath Fixture UPC: 020389164025 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 10.93
Product Name: Four Light Bath Fixture
UPC: 020389164025
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751663
Product Name SL748478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details