Capital Lighting, Inc. SL75851 Bathroom Fixtures-Five+Lights 751657

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170293 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170293 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL75851 Bathroom Fixtures-Five+Lights - 751657 - Capital Lighting, Inc.
Columbus, OH, USA
SL75851 Bathroom Fixtures-Five+Lights
751657
SL75851 Bathroom Fixtures-Five+Lights 751657
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170293 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Weight: 14.93
Product Name: Five Light Bath Fixture
UPC: 020389170293
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751657
Product Name SL75851 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details