Capital Lighting, Inc. SL758663 Bathroom Fixtures-Five+Lights 751655

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170422 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170422 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL758663 Bathroom Fixtures-Five+Lights - 751655 - Capital Lighting, Inc.
Columbus, OH, USA
SL758663 Bathroom Fixtures-Five+Lights
751655
SL758663 Bathroom Fixtures-Five+Lights 751655
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170422 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Painted Bronze
Weight: 17.78
Product Name: Six Light Bath Fixture
UPC: 020389170422
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751655
Product Name SL758663 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details