Capital Lighting, Inc. SL758578 Bathroom Fixtures-Five+Lights 751651

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170477 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170477 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL758578 Bathroom Fixtures-Five+Lights - 751651 - Capital Lighting, Inc.
Columbus, OH, USA
SL758578 Bathroom Fixtures-Five+Lights
751651
SL758578 Bathroom Fixtures-Five+Lights 751651
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389170477 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14.93
Product Name: Five Light Bath Fixture
UPC: 020389170477
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751651
Product Name SL758578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details