Capital Lighting, Inc. SL749378 Bathroom Fixtures-Three Lights 751634

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.2 Product Name: Three Light Bath Fixture UPC: 020389164483 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.2 Product Name: Three Light Bath Fixture UPC: 020389164483 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL749378 Bathroom Fixtures-Three Lights - 751634 - Capital Lighting, Inc.
Columbus, OH, USA
SL749378 Bathroom Fixtures-Three Lights
751634
SL749378 Bathroom Fixtures-Three Lights 751634
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.2 Product Name: Three Light Bath Fixture UPC: 020389164483 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.2
Product Name: Three Light Bath Fixture
UPC: 020389164483
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751634
Product Name SL749378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details