Capital Lighting, Inc. SL749478 Bathroom Fixtures-Four Lights 751633

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Four Light Bath Fixture UPC: 020389164506 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Four Light Bath Fixture UPC: 020389164506 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL749478 Bathroom Fixtures-Four Lights - 751633 - Capital Lighting, Inc.
Columbus, OH, USA
SL749478 Bathroom Fixtures-Four Lights
751633
SL749478 Bathroom Fixtures-Four Lights 751633
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Four Light Bath Fixture UPC: 020389164506 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 14.93
Product Name: Four Light Bath Fixture
UPC: 020389164506
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751633
Product Name SL749478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details