Capital Lighting, Inc. SL75834 Bathroom Fixtures-Three Lights 751624

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7.68 Product Name: Three Light Bath Fixture UPC: 020389170330 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7.68 Product Name: Three Light Bath Fixture UPC: 020389170330 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL75834 Bathroom Fixtures-Three Lights - 751624 - Capital Lighting, Inc.
Columbus, OH, USA
SL75834 Bathroom Fixtures-Three Lights
751624
SL75834 Bathroom Fixtures-Three Lights 751624
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 7.68 Product Name: Three Light Bath Fixture UPC: 020389170330 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 7.68
Product Name: Three Light Bath Fixture
UPC: 020389170330
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751624
Product Name SL75834 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details