PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.07
Product Name: One Light Bath Fixture
UPC: 020389170316
Category: Bath
Glass: Alabaster
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751604 |
| Product Name | SL75814 Sconces-Single Glass |
| Application | Residential |