Capital Lighting, Inc. SL90637 Exterior -Post/Pier Head 751571

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.79 Product Name: One Light Outdoor Post Lantern UPC: 020389107039 Category: Outdoor Post Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.79 Product Name: One Light Outdoor Post Lantern UPC: 020389107039 Category: Outdoor Post Lantern

Suppliers

Company
Product
Description
Supplier Links
SL90637 Exterior -Post/Pier Head - 751571 - Capital Lighting, Inc.
Columbus, OH, USA
SL90637 Exterior -Post/Pier Head
751571
SL90637 Exterior -Post/Pier Head 751571
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.79 Product Name: One Light Outdoor Post Lantern UPC: 020389107039 Category: Outdoor Post Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.79
Product Name: One Light Outdoor Post Lantern
UPC: 020389107039
Category: Outdoor Post Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751571
Product Name SL90637 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details