Capital Lighting, Inc. SL91067 Exterior -Wall Mount 751563

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.14 Product Name: Three Light Outdoor Wall Lantern UPC: 020389178343 Category: Outdoor Wall Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.14 Product Name: Three Light Outdoor Wall Lantern UPC: 020389178343 Category: Outdoor Wall Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
SL91067 Exterior -Wall Mount - 751563 - Capital Lighting, Inc.
Columbus, OH, USA
SL91067 Exterior -Wall Mount
751563
SL91067 Exterior -Wall Mount 751563
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.14 Product Name: Three Light Outdoor Wall Lantern UPC: 020389178343 Category: Outdoor Wall Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13.14
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389178343
Category: Outdoor Wall Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751563
Product Name SL91067 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details