Capital Lighting, Inc. SL92427 Exterior -Wall Mount 751555

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144645 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144645 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92427 Exterior -Wall Mount - 751555 - Capital Lighting, Inc.
Columbus, OH, USA
SL92427 Exterior -Wall Mount
751555
SL92427 Exterior -Wall Mount 751555
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144645 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.19
Product Name: One Light Outdoor Wall Lantern
UPC: 020389144645
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751555
Product Name SL92427 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details