Capital Lighting, Inc. SL702578 Flush Mounts-Bowl Style 751492

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389179692 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389179692 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL702578 Flush Mounts-Bowl Style - 751492 - Capital Lighting, Inc.
Columbus, OH, USA
SL702578 Flush Mounts-Bowl Style
751492
SL702578 Flush Mounts-Bowl Style 751492
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 7.69 Product Name: Two Light Wall Fixture UPC: 020389179692 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.00
Extension: 5.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Brushed Nickel
Weight: 7.69
Product Name: Two Light Wall Fixture
UPC: 020389179692
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751492
Product Name SL702578 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details