Capital Lighting, Inc. SL744178 Sconces-Single Glass 751487

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174352 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174352 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744178 Sconces-Single Glass - 751487 - Capital Lighting, Inc.
Columbus, OH, USA
SL744178 Sconces-Single Glass
751487
SL744178 Sconces-Single Glass 751487
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174352 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.62
Product Name: One Light Bath Fixture
UPC: 020389174352
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751487
Product Name SL744178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details