Capital Lighting, Inc. SL744463 Bathroom Fixtures-Four Lights 751485

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174529 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174529 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744463 Bathroom Fixtures-Four Lights - 751485 - Capital Lighting, Inc.
Columbus, OH, USA
SL744463 Bathroom Fixtures-Four Lights
751485
SL744463 Bathroom Fixtures-Four Lights 751485
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.04 Product Name: Four Light Bath Fixture UPC: 020389174529 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 15.04
Product Name: Four Light Bath Fixture
UPC: 020389174529
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751485
Product Name SL744463 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details