Capital Lighting, Inc. SL744263 Bathroom Fixtures-Two Lights 751484

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174406 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174406 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744263 Bathroom Fixtures-Two Lights - 751484 - Capital Lighting, Inc.
Columbus, OH, USA
SL744263 Bathroom Fixtures-Two Lights
751484
SL744263 Bathroom Fixtures-Two Lights 751484
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174406 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 7.68
Product Name: Two Light Bath Fixture
UPC: 020389174406
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751484
Product Name SL744263 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details