Capital Lighting, Inc. SL744363 Bathroom Fixtures-Three Lights 751481

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174468 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174468 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744363 Bathroom Fixtures-Three Lights - 751481 - Capital Lighting, Inc.
Columbus, OH, USA
SL744363 Bathroom Fixtures-Three Lights
751481
SL744363 Bathroom Fixtures-Three Lights 751481
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174468 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 11.04
Product Name: Three Light Bath Fixture
UPC: 020389174468
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751481
Product Name SL744363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details