Capital Lighting, Inc. SL703778 Flush Mounts-Bowl Style 751479

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL703778 Flush Mounts-Bowl Style - 751479 - Capital Lighting, Inc.
Columbus, OH, USA
SL703778 Flush Mounts-Bowl Style
751479
SL703778 Flush Mounts-Bowl Style 751479
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Product Name: Two Light Wall Fixture Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 4.00
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Brushed Nickel
Product Name: Two Light Wall Fixture
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751479
Product Name SL703778 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details