Capital Lighting, Inc. SL706078 Flush Mounts-Other 751478

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.12 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.12 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL706078 Flush Mounts-Other - 751478 - Capital Lighting, Inc.
Columbus, OH, USA
SL706078 Flush Mounts-Other
751478
SL706078 Flush Mounts-Other 751478
PRODUCT DETAILS / SPECS Width/Dia: 11.12 Height: 4.50 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 11.12
Height: 4.50
Bulb
Type: T8
Qty: 3
Wattage: 17
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751478
Product Name SL706078 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details