Capital Lighting, Inc. SL704811 Flush Mounts-Bowl Style 751477

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Bronze Florentine Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179500 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Bronze Florentine Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179500 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL704811 Flush Mounts-Bowl Style - 751477 - Capital Lighting, Inc.
Columbus, OH, USA
SL704811 Flush Mounts-Bowl Style
751477
SL704811 Flush Mounts-Bowl Style 751477
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Bronze Florentine Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179500 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 4.50
Extension: 12
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Bronze Florentine
Weight: 22.3
Product Name: Three Light Ceiling Fixture
UPC: 020389179500
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751477
Product Name SL704811 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details