Capital Lighting, Inc. SL705378 Flush Mounts-Bowl Style 751475

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 4.75 Extension: 17 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.65 Product Name: Two Light Ceiling Fixture UPC: 020389165251 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 4.75 Extension: 17 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.65 Product Name: Two Light Ceiling Fixture UPC: 020389165251 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705378 Flush Mounts-Bowl Style - 751475 - Capital Lighting, Inc.
Columbus, OH, USA
SL705378 Flush Mounts-Bowl Style
751475
SL705378 Flush Mounts-Bowl Style 751475
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 4.75 Extension: 17 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.65 Product Name: Two Light Ceiling Fixture UPC: 020389165251 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 4.75
Extension: 17
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Weight: 12.65
Product Name: Two Light Ceiling Fixture
UPC: 020389165251
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751475
Product Name SL705378 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details