Capital Lighting, Inc. SL744163 Sconces-Single Glass 751458

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174376 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174376 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744163 Sconces-Single Glass - 751458 - Capital Lighting, Inc.
Columbus, OH, USA
SL744163 Sconces-Single Glass
751458
SL744163 Sconces-Single Glass 751458
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.62 Product Name: One Light Bath Fixture UPC: 020389174376 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.62
Product Name: One Light Bath Fixture
UPC: 020389174376
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751458
Product Name SL744163 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details