Capital Lighting, Inc. SL74134 Bathroom Fixtures-Three Lights 751423

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.76 Product Name: Three Light Bath Fixture UPC: 020389045461 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.76 Product Name: Three Light Bath Fixture UPC: 020389045461 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74134 Bathroom Fixtures-Three Lights - 751423 - Capital Lighting, Inc.
Columbus, OH, USA
SL74134 Bathroom Fixtures-Three Lights
751423
SL74134 Bathroom Fixtures-Three Lights 751423
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.76 Product Name: Three Light Bath Fixture UPC: 020389045461 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 1.76
Product Name: Three Light Bath Fixture
UPC: 020389045461
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751423
Product Name SL74134 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details