Capital Lighting, Inc. SL733323 Bathroom Fixtures-Three Lights 751413

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 13.83 Product Name: Three Light Bath Fixture UPC: 020389163639 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 13.83 Product Name: Three Light Bath Fixture UPC: 020389163639 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL733323 Bathroom Fixtures-Three Lights - 751413 - Capital Lighting, Inc.
Columbus, OH, USA
SL733323 Bathroom Fixtures-Three Lights
751413
SL733323 Bathroom Fixtures-Three Lights 751413
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 13.83 Product Name: Three Light Bath Fixture UPC: 020389163639 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Weight: 13.83
Product Name: Three Light Bath Fixture
UPC: 020389163639
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751413
Product Name SL733323 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details