Capital Lighting, Inc. SL7387 Exterior -Post/Pier Head 751406

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.78 Product Name: One Light Outdoor Post Lantern UPC: 020389147264 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.78 Product Name: One Light Outdoor Post Lantern UPC: 020389147264 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL7387 Exterior -Post/Pier Head - 751406 - Capital Lighting, Inc.
Columbus, OH, USA
SL7387 Exterior -Post/Pier Head
751406
SL7387 Exterior -Post/Pier Head 751406
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.78 Product Name: One Light Outdoor Post Lantern UPC: 020389147264 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.78
Product Name: One Light Outdoor Post Lantern
UPC: 020389147264
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751406
Product Name SL7387 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details