Capital Lighting, Inc. SL740278 Bathroom Fixtures-Four Lights 751402

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389129444 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389129444 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL740278 Bathroom Fixtures-Four Lights - 751402 - Capital Lighting, Inc.
Columbus, OH, USA
SL740278 Bathroom Fixtures-Four Lights
751402
SL740278 Bathroom Fixtures-Four Lights 751402
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389129444 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 2.2
Product Name: Four Light Bath Fixture
UPC: 020389129444
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751402
Product Name SL740278 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details