Capital Lighting, Inc. SL74024 Bathroom Fixtures-Four Lights 751400

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389045324 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389045324 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74024 Bathroom Fixtures-Four Lights - 751400 - Capital Lighting, Inc.
Columbus, OH, USA
SL74024 Bathroom Fixtures-Four Lights
751400
SL74024 Bathroom Fixtures-Four Lights 751400
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: Four Light Bath Fixture UPC: 020389045324 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 2.2
Product Name: Four Light Bath Fixture
UPC: 020389045324
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751400
Product Name SL74024 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details