Capital Lighting, Inc. SL811578 Mid. Chandeliers-Glass Up 751388

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 19.69 Product Name: Five Light Chandelier UPC: 020389174208 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 19.69 Product Name: Five Light Chandelier UPC: 020389174208 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL811578 Mid. Chandeliers-Glass Up - 751388 - Capital Lighting, Inc.
Columbus, OH, USA
SL811578 Mid. Chandeliers-Glass Up
751388
SL811578 Mid. Chandeliers-Glass Up 751388
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 19.69 Product Name: Five Light Chandelier UPC: 020389174208 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 19.69
Product Name: Five Light Chandelier
UPC: 020389174208
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751388
Product Name SL811578 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details